EN
  • EN
  • DE

S-8261DAW-M6T1U

Part No S-8261DAW-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090550-S-8261DAW-M6T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261DAW-M6T1U CAD Model

Description

The S-8261DAW-M6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and prolonging the lifespan of the battery and the devices they power.

Applications

  • Smartphones: Employed for battery protection circuits within smartphones.
  • Tablets: Utilized in battery management systems in tablets.
  • Wearable Devices: Integrated into the battery protection circuitry of smartwatches and fitness trackers.
  • Portable Audio Players: Used for battery safety in devices like MP3 players and portable speakers.
  • Bluetooth Earphones: Found in wireless earbuds for battery protection.

Features

  • Overcharge Detection: Monitors battery voltage and prevents overcharging by cutting off the charging current.
  • Overdischarge Detection: Prevents deep discharge by disconnecting the battery when the voltage drops below a safe level.
  • Overcurrent Protection: Limits the current flowing from the battery to protect against short circuits and excessive loads.
  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable protection.
  • Low Current Consumption: Minimizes power drain on the battery, extending its run time.
  • Small Package Size: Enables integration into compact battery packs.

Benefits

  • Enhanced Battery Safety: Prevents battery damage and potential hazards, such as overheating and explosions.
  • Extended Battery Life: Protects the battery from damage caused by overcharging and overdischarging, thereby prolonging its life.
  • Improved Device Reliability: Ensures stable and reliable device performance by preventing battery-related issues.
  • Reduced Risk of Fire: Minimizes the likelihood of battery-related fires due to overcharging or short circuits.
  • Compliance with Safety Regulations: Helps device manufacturers meet regulatory requirements for battery safety.

Additional Details

The S-8261DAW-M6T1U includes several key parameters such as overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current. These parameters are carefully chosen to provide optimal protection for the battery while allowing it to operate within its safe operating range. The IC typically uses a small package, like SOT-23-6, making it easy to integrate into space-constrained applications. It features a built-in delay circuit to prevent false triggering due to transient events.

The datasheet provides detailed information on electrical characteristics, application circuits, and handling precautions. Proper design and implementation are critical to ensure the effectiveness of the battery protection circuit. Application notes and reference designs from ABLIC U.S.A. Inc. are often available to assist designers in implementing the S-8261DAW-M6T1U in their products.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,347 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess