EN
  • EN
  • DE

S-24CS08AFJ-TBK-1G

Part No S-24CS08AFJ-TBK-1G
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description IC Eprom S24CS08A SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089818-S-24CS08AFJ-TBK-1G
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24CS08AFJ-TBK-1G CAD Model

Description

The S-24CS08AFJ-TBK-1G is an 8Kbit (1024 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by ABLIC U.S.A. Inc. It utilizes a SPI (Serial Peripheral Interface) for communication, enabling simple and efficient non-volatile data storage in various electronic systems. Designed for low-voltage operation and low power consumption, this device is highly suitable for battery-powered applications. It provides reliable data storage with high endurance and data retention, making it ideal for long-term storage needs.

Applications:

  • Consumer electronics (e.g., Remote controls, small appliances, audio equipment)
  • Wearable devices (e.g., Fitness trackers, smartwatches)
  • Medical devices (e.g., Portable monitoring devices)
  • Industrial sensors and control systems
  • IoT (Internet of Things) devices (e.g., Smart home devices, environmental sensors)

Features:

  • Memory Size: 8Kbit (1024 x 8 bits)
  • Interface: SPI (Serial Peripheral Interface)
  • Supply Voltage: 1.6V to 5.5V
  • Low Power Consumption: Low standby current and write current
  • Write Protection: Software write protection feature
  • Page Write: Up to 32 bytes can be written simultaneously
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP-8

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: Simple SPI interface simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Ideal for battery-powered applications and energy-efficient designs.
  • High Reliability: Ensures long-term data storage with high endurance and data retention.
  • Data Protection: Protects against accidental data corruption via software write protection.

Additional Details:

The S-24CS08AFJ-TBK-1G utilizes the SPI protocol, requiring four pins for communication: Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (CS). This interface facilitates fast data transfer rates. The device supports both byte write and page write operations, the latter improving write efficiency by allowing up to 32 bytes to be written in a single cycle. Software write protection can be enabled to prevent accidental modification of the stored data. The device operates over a wide voltage range, making it compatible with various microcontrollers and system voltage levels. The SOP-8 package is designed for convenient surface mounting on printed circuit boards (PCBs).

This EEPROM is commonly used for storing configuration parameters, calibration data, user preferences, and other non-volatile data in a wide array of electronic devices. Its robust design, easy interface, and low power characteristics make it a reliable choice for applications demanding non-volatile memory.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess