EN
  • EN
  • DE

S-19100C30H-M5T2U

Part No S-19100C30H-M5T2U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description Voltage Supervisor Detector With Built In Delay Circuit 3.075V 0.6V to 10V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089667-S-19100C30H-M5T2U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19100C30H-M5T2U CAD Model

Description

The S-19100C30H-M5T2U is a high-performance voltage tracker manufactured by ABLIC U.S.A. Inc. It's designed to provide a stable and efficient power supply for various electronic components. Voltage trackers are used to maintain a consistent voltage level, even when the input voltage or load current changes.

Applications

  • Mobile Phones: Powers various components in mobile phones requiring stable voltage.
  • Tablets: Regulates voltage for processing units and other integrated circuits.
  • Digital Cameras: Provides stable power for image sensors and processing units.
  • Portable Audio Players: Ensures stable voltage for high-quality audio reproduction.
  • Wearable Electronics: Used in smartwatches and fitness trackers to manage power efficiently.

Features

  • High Accuracy: Delivers a precise and stable output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short-Circuit Protection: Guards against damage from short circuits.
  • Small Package: Allows for compact designs.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices.
  • Efficient Power Management: Minimizes power loss and extends battery life.
  • Increased Reliability: Protection features enhance system robustness.
  • Compact Design: Facilitates integration in space-constrained applications.
  • Simplified Design: Easy to implement with minimal external components.

Additional Details

The S-19100C30H-M5T2U is designed to operate over a specific input voltage range and provides a regulated output. The low dropout voltage allows it to maintain regulation even with a small difference between the input and output voltages. This device is available in a small package and offers overcurrent, thermal, and short-circuit protection. The low quiescent current enhances power efficiency in battery-operated applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess