EN
  • EN
  • DE

S-1711A5030-I6T1G

Part No S-1711A5030-I6T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089656-S-1711A5030-I6T1G
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1711A5030-I6T1G CAD Model

Description

The S-1711A5030-I6T1G is a high-performance voltage regulator manufactured by ABLIC U.S.A. Inc. It is designed to provide a stable and precise 5.0V output voltage, even with fluctuating input voltages and load currents. This voltage regulator is known for its low current consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.

Applications

  • Smartphones and tablets: Used for power management and voltage regulation in various sub-circuits.
  • Wearable devices: Ideal for smartwatches, fitness trackers, and other low-power wearable applications.
  • IoT devices: Powers sensors, communication modules, and microcontrollers in various IoT applications.
  • Portable medical devices: Suitable for powering medical sensors, monitoring equipment, and diagnostic tools.
  • Wireless communication devices: Used in Bluetooth modules, Zigbee modules, and other wireless transceivers.

Features

  • High output voltage accuracy: Provides a precise and stable 5.0V output.
  • Low current consumption: Minimizes power loss and extends battery life.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Overheat protection: Prevents damage from overheating.
  • Short-circuit protection: Protects the regulator and the load from short circuits.
  • Small package size: Allows for compact designs.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices, preventing malfunction due to voltage fluctuations.
  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered applications.
  • Enhanced System Reliability: Integrated protection features safeguard against common electrical faults.
  • Compact Design: Small form factor allows for integration in space-constrained applications.
  • Simplified Design: Easy integration into existing circuits due to minimal external components required.

Additional Details

The S-1711A5030-I6T1G operates over a wide input voltage range, typically from 2.0V to 6.5V. The regulator features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. The device is available in a small SOT-23-6 package, making it suitable for space-constrained applications. The quiescent current is very low, typically in the microampere range, further contributing to energy efficiency.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess