The S-8252AAT-M6T1U is a high-precision voltage detector IC manufactured by ABLIC U.S.A. Inc. It is designed for overcharge, overdischarge, and overcurrent protection in lithium-ion rechargeable battery packs. This IC integrates a highly accurate voltage detection circuit and a delay circuit, ensuring reliable battery protection in various applications.
Applications
- Lithium-ion battery packs for smartphones
- Battery packs for tablets
- Power tools using rechargeable lithium-ion batteries
- Battery packs for portable electronic devices
- Energy storage systems
Features
- High-accuracy voltage detection: Ensures precise monitoring of battery voltage levels.
- Low current consumption: Minimizes power drain from the battery itself.
- Overcharge detection: Prevents damage to the battery due to excessive charging.
- Overdischarge detection: Protects the battery from deep discharge, extending its lifespan.
- Overcurrent detection: Safeguards against excessive current draw, preventing overheating and potential damage.
- Built-in delay circuit: Prevents false triggering of protection circuits due to transient voltage spikes.
- Small package size: Allows for compact battery pack designs.
Benefits
- Enhanced battery safety: Prevents battery damage and potential hazards.
- Extended battery lifespan: Protects against overcharging and overdischarging, maximizing the number of charge/discharge cycles.
- Improved device reliability: Ensures stable and reliable operation of the powered device.
- Reduced component count: Integrates multiple protection functions into a single chip, simplifying circuit design.
- Compact design: Enables smaller and lighter battery packs.
Additional Details
The S-8252AAT-M6T1U operates over a wide temperature range, making it suitable for use in various environments. It typically requires a few external components for operation. Specific voltage detection thresholds and delay times are factory-preset to meet the requirements of the target application. The device is available in a small package, contributing to the miniaturization of battery packs.