EN
  • EN
  • DE

S-8250BAK-I6T1U

Part No S-8250BAK-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SNT-6A / Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-8250
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253783-S-8250BAK-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-8250BAK-I6T1U CAD Model

Description

The S-8250 series from ABLIC U.S.A. Inc. is a family of voltage detector ICs meticulously designed for the protection of lithium-ion rechargeable batteries. The S-8250BAK-I6T1U is a specific variant within this series, offering comprehensive protection features, including overcharge detection, overdischarge detection, and overcurrent detection. These features are crucial for ensuring the safe and reliable operation of lithium-ion batteries, thereby prolonging their lifespan. The device is characterized by its remarkably low current consumption, which significantly contributes to extending the operational life of battery-powered portable devices.

Applications

  • Protection circuits for lithium-ion battery packs in smartphones.
  • Battery management systems (BMS) for tablet computers.
  • Safety circuits for lithium-ion batteries used in power tools.
  • Uninterruptible power supplies (UPS) relying on lithium-ion batteries.
  • Energy storage solutions utilizing lithium-ion battery technology.

Features

  • Highly accurate overcharge detection voltage, ensuring precise protection.
  • Extremely low current consumption during normal operation, maximizing battery life.
  • Effective overdischarge detection to prevent battery damage from excessive discharge.
  • Reliable overcurrent detection to safeguard against short circuits and excessive loads.
  • Built-in hysteresis in the overcharge detection circuit to prevent unwanted oscillations.
  • Compact package size, facilitating integration into space-constrained applications.

Benefits

  • Enhanced protection against overcharging, preventing irreversible damage to lithium-ion batteries and extending their operational lifespan.
  • Prevention of over-discharging, which can lead to battery degradation and reduced capacity.
  • Robust protection against overcurrent conditions, mitigating the risk of overheating, fire, and other potential hazards.
  • Extended battery life in portable devices due to minimal current draw by the protection IC.
  • Seamless integration into compact electronic devices due to the small physical footprint.
  • Improved overall safety and reliability of battery-powered products.

Additional Details

The S-8250BAK-I6T1U is precisely calibrated with specific voltage detection thresholds tailored to lithium-ion battery protection requirements. The overcharge detection voltage is carefully set to maintain the battery within its safe operating zone. The inclusion of hysteresis in the overcharge detection circuit minimizes the likelihood of false triggering caused by voltage fluctuations. This device typically operates efficiently within a temperature range of -40°C to +85°C. It is commonly available in small package formats, such as SOT-23-6, allowing for efficient PCB layout and miniaturization of electronic devices. The inclusion of an internal delay circuit further enhances stability by preventing spurious tripping due to transient events.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8679 $60.7530
165+ $0.7122 $117.5130
255+ $0.6899 $175.9245
350+ $0.6676 $233.6600
450+ $0.6454 $290.4300
600+ $0.5787 $347.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess