EN
  • EN
  • DE

S-5725CNBL0-M3T1U

Part No S-5725CNBL0-M3T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr ABLIC Inc.
Series S-5725
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 2.7mT Trip, -2.7mT Release
Test Condition 25°C
Voltage - Supply 2.7V ~ 5.5V
Current - Supply (Max) 20µA
Current - Output (Max) 2mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number S-5725
Other Names 1662-1660-6,S-5725CNBL0-M3T1U,1662-1660-2,1662-1660-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235269-S-5725CNBL0-M3T1U
Ultra Librarian 3D Model Ultra Librarian S-5725CNBL0-M3T1U CAD Model

Description

The S-5725CNBL0-M3T1U is a Hall-effect switch IC manufactured by ABLIC U.S.A. Inc. This sensor is designed for a wide range of applications requiring precise magnetic field detection and switching. It provides a digital output signal that changes state when a magnetic field exceeds a specific threshold.

Applications:

  • Position Detection: Detecting the position of moving parts in industrial equipment, automotive systems, and consumer electronics.
  • Proximity Sensing: Detecting the presence of nearby objects in security systems, appliances, and portable devices.
  • Open/Close Detection: Monitoring the open or closed state of doors, lids, and other closures.
  • Rotational Speed Sensing: Measuring the speed of rotating shafts in motors, fans, and other rotating machinery.
  • Brushless DC Motor Control: Providing position feedback for commutation control in BLDC motors.

Features:

  • Hall-Effect Technology: Provides reliable and long-lasting operation with no mechanical contacts.
  • Digital Output: Easy to interface with microcontrollers and other digital circuits.
  • High Sensitivity: Detects weak magnetic fields with high precision.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Allows for easy integration into space-constrained designs.

Benefits:

  • Improved Reliability: Solid-state design offers long life and reliable performance compared to mechanical switches.
  • Simplified System Design: Digital output simplifies interfacing with digital circuits, reducing development time.
  • Extended Battery Life: Low power consumption increases battery life in portable devices.
  • Enhanced Accuracy: Precise switching thresholds provide accurate and consistent detection.
  • Versatile Applications: Suitable for a wide range of magnetic sensing and switching applications.

Additional Details:

The S-5725CNBL0-M3T1U operates on a low supply voltage and offers a fast response time. The specific operating voltage range, magnetic field thresholds (operate and release points), and temperature characteristics are detailed in the ABLIC datasheet. The datasheet also provides information on the recommended external components and layout considerations. Proper selection of the magnet and its positioning relative to the sensor are crucial for optimal performance. Consult the ABLIC website for datasheets and application notes.

You May Also Be Interested in

Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Infineon Technologies
Digital Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9362 $60.8530
155+ $0.7682 $119.0710
235+ $0.7442 $174.8870
325+ $0.7202 $234.0650
415+ $0.6962 $288.9230
560+ $0.6242 $349.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
In Stock: 75 pieces Factory Stock: 75 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess