EN
  • EN
  • DE

IBM 74Y5925 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP

Part No IBM 74Y5925 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP
Manufacturer IBM
Catalog Adapters
Description 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414116-IBM 74Y5925 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y5925 - 10Gb Quad-Port IVE/HEA (2x 1GB RJ-45) (2x 10GB SFP CAD Model

Description

The IBM 74Y5925 adapter embodies cutting-edge network technology by combining versatility and high-speed connectivity into a single solution. It features a quad-port configuration with two 1Gbps Ethernet ports (RJ-45 connectors) and two 10Gbps Ethernet ports (SFP+ connectors), making it highly adaptable to a variety of network topologies and bandwidth requirements. This design not only allows for flexible deployment in diverse networking environments but also facilitates efficient traffic management and redundancy, enhancing network performance and reliability. The adapter's incorporation of both Integrated Virtual Ethernet (IVE) and High Efficiency Adapter (HEA) technologies signifies its ability to optimize network traffic and reduce CPU overhead, offering improved system performance and scalability. Suitable for data centers that demand high-bandwidth and low-latency connectivity, the 74Y5925 adapter is an excellent choice for applications ranging from virtualized environments, cloud computing, to high-performance computing clusters.

You May Also Be Interested in

Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess