The SM500/0701 is a DC-DC converter module manufactured by ABB Embedded Power (formerly Lineage Power). These modules are designed to provide isolated and regulated DC power from a DC input source, typically used in telecom, datacom, and industrial applications.
Applications:
- Telecommunications equipment
- Data center infrastructure
- Industrial automation systems
- Power distribution networks
- Networking equipment (routers, switches)
- Distributed power architectures
Features:
- Isolated DC-DC conversion
- High efficiency
- Wide input voltage range
- Regulated output voltage
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown
- Remote on/off control
Benefits:
- Provides reliable and stable power for critical applications
- Reduces energy consumption due to high efficiency
- Protects downstream circuits from voltage spikes and overloads
- Simplifies power system design
- Increases system reliability and uptime
Additional Details:
The SM500/0701 typically accepts a DC input voltage ranging from 36V to 75V and provides a regulated output voltage of 12V, 5V, or 3.3V (depending on the specific model variation) at a current of up to 25A, providing 500W of power. The isolation voltage is typically 2250VDC. These modules often come in an industry-standard half-brick or quarter-brick package. Detailed specifications including input voltage range, output voltage accuracy, ripple and noise, and operating temperature range can be found in the official ABB Embedded Power datasheet.