EN
  • EN
  • DE

PSTM-330/16

Part No PSTM-330/16
Manufacturer ABB Embedded Power
Catalog OEM Parts (O - R)
Description PSTM-330-16 - Abb PSTM-330/16, Thyristor Pss & Pst 600V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993180-PSTM-330/16
Categories OEM Parts(O-R)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSTM-330/16 CAD Model

Description

The PSTM-330/16 is a DC-DC power module manufactured by ABB Embedded Power. It is designed to provide a regulated DC output voltage from a DC input voltage, typically used in distributed power architectures.

Applications:

  • Distributed Power Architectures: Used in systems where power is distributed at a higher voltage and then converted to lower voltages at the point of load.
  • Telecommunications Equipment: Employed in telecom infrastructure for powering various components.
  • Data Centers: Utilized in data centers for powering servers, storage devices, and network equipment.
  • Industrial Automation: Integrated into industrial control systems for powering sensors, actuators, and controllers.
  • Medical Equipment: Used in medical devices requiring regulated DC power.

Features:

  • Wide Input Voltage Range: Accommodates a variety of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise DC output voltage.
  • High Efficiency: Minimizes power losses, reducing heat dissipation and improving energy efficiency.
  • Over-Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Over-Current Protection (OCP): Protects the module from excessive output current.
  • Short-Circuit Protection (SCP): Protects the module from damage due to short circuits.
  • Thermal Shutdown: Protects the module from overheating.

Benefits:

  • Stable Power Delivery: Provides a stable and reliable DC power source for sensitive electronic components.
  • Improved System Efficiency: High efficiency reduces power consumption and heat generation.
  • Enhanced System Reliability: Protection features prevent damage to the module and the load.
  • Simplified System Design: Integrated features simplify power system design.
  • Reduced Time-to-Market: Pre-built module reduces design and development time.

Additional Details:

The PSTM-330/16 module is characterized by its input voltage range, output voltage, output current, and efficiency. These parameters are critical for selecting the appropriate module for a specific application. The module typically comes in a standard package with clearly labeled input and output terminals. The datasheet provides detailed information on the module's electrical characteristics, thermal performance, and protection features. It is crucial to follow the manufacturer's recommendations for input filtering, output capacitance, and thermal management to ensure optimal performance and reliability. The module may also include features such as remote sense, remote on/off, and output voltage trim. These features provide additional flexibility and control over the module's operation. The PSTM-330/16 is designed for applications requiring high reliability and stability. It is commonly used in telecom infrastructure, data centers, and industrial automation systems. The module is also subjected to rigorous testing and qualification procedures to ensure compliance with industry standards.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess