EN
  • EN
  • DE

P1-2A

Part No P1-2A
Manufacturer ABB Embedded Power
Catalog OEM Parts (O - R)
Description P1-2A - Abb P1-2A, A145 Nr 3PH SZ4 Str, 120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083472-P1-2A
Categories OEM Parts(O-R)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P1-2A CAD Model

Description

The ABB Embedded Power P1-2A is a compact and efficient DC-DC converter module designed for various embedded systems and power supply applications. This module provides a stable and regulated output voltage, making it suitable for powering sensitive electronic components.

Applications

  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Data communication devices
  • Portable electronic devices

Features

  • Compact size for space-constrained applications
  • High efficiency for reduced power consumption
  • Stable and regulated output voltage
  • Wide input voltage range
  • Over-voltage and short-circuit protection

Benefits

  • Improved system reliability due to stable power supply
  • Reduced energy costs through high efficiency
  • Smaller product footprint due to compact design
  • Versatile application range due to wide input voltage range
  • Protection against electrical faults

The P1-2A's compact size makes it ideal for applications where space is limited. Its high efficiency minimizes energy waste, leading to reduced operating costs and less heat generation. The module's regulated output voltage ensures that connected devices receive a stable power supply, protecting them from voltage fluctuations. The wide input voltage range allows the P1-2A to operate effectively in diverse power environments. Integrated over-voltage and short-circuit protection features enhance the safety and longevity of the module and the connected devices.

This DC-DC converter is frequently used in telecom infrastructure, where reliable power is crucial for uninterrupted service. It also finds application in medical devices, where stability and efficiency are paramount. Its robustness and protective features also make it well-suited for deployment in demanding industrial environments. The P1-2A provides a reliable and efficient power conversion solution, contributing to the overall performance and reliability of the systems in which it is integrated.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess