EN
  • EN
  • DE

31F1-AMZ1J

Part No 31F1-AMZ1J
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Description 31F1-AMZ1J - Abb 31F1-AMZ1J, A16 Nr 3PH Fus Str, N1, 208V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035208-31F1-AMZ1J
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 31F1-AMZ1J CAD Model

Description

The 31F1-AMZ1J is a DC-DC converter manufactured by ABB Embedded Power. It is designed to convert a DC voltage from one level to another, offering regulated and isolated power for a variety of applications. This converter is part of ABB's broad range of power solutions, known for their reliability and efficiency.

Applications

  • Telecommunications Equipment: Provides regulated power for network devices and communication systems.
  • Industrial Automation: Used in control systems, robotics, and machinery for stable power supply.
  • Medical Devices: Employed in medical equipment requiring isolated and regulated DC power.
  • Transportation Systems: Utilized in railway and automotive applications for power conversion.
  • Renewable Energy Systems: Found in solar and wind power systems for DC voltage conversion and regulation.

Features

  • DC-DC Conversion: Converts DC voltage from one level to another efficiently.
  • Isolation: Provides electrical isolation between input and output.
  • Regulation: Regulates output voltage to maintain a stable power supply.
  • Compact Size: Designed for space-constrained applications.
  • High Efficiency: Minimizes power loss during conversion.

Benefits

  • Stable Power Supply: Ensures a consistent and reliable power source for sensitive electronic devices.
  • Electrical Isolation: Protects equipment and users from voltage surges and ground loops.
  • Efficient Operation: Reduces energy consumption and heat generation.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Robust Design: Ensures long-term reliability and performance in harsh environments.

The 31F1-AMZ1J typically operates with a wide input voltage range, accepting DC voltages from approximately 9V to 36V. The output voltage is precisely regulated to either 5V, 12V, 15V, or 24V, depending on the specific configuration. The converter offers galvanic isolation, usually around 1500VDC to 3000VDC, protecting connected equipment from voltage transients and ground loops. The module is designed with protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure safe and reliable operation. The converter is designed to meet industry standards for EMC compliance, ensuring minimal electromagnetic interference with other devices. It is available in a standard encapsulated package, making it easy to integrate into various systems. Its operating temperature range is typically from -40°C to +85°C, allowing it to function in a variety of environments.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess