EN
  • EN
  • DE

573300D00010G

Part No 573300D00010G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK D2PAK .4" HIGH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr Aavid Thermalloy
Package Tape & Reel
Product Status Active
Type Top Mount
Package Cooled TO-263 (D²Pak)
Attachment Method SMD Pad
Shape Rectangular, Fins
Length 0.500" (12.70mm)
Width 1.030" (26.16mm)
Fin Height 0.400" (10.16mm)
Power Dissipation @ Temperature Rise 1.3W @ 30°C
Thermal Resistance @ Forced Air Flow 10.00°C/W @ 200 LFM
Thermal Resistance @ Natural 18.00°C/W
Material Aluminum
Material Finish Tin
Base Product Number 573300
Standard Package 250 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 856590-573300D00010G
Ultra Librarian 3D Model Ultra Librarian 573300D00010G CAD Model

Description

The Heat Sink by Aavid Thermalloy is an efficient solution for thermal management in electronic devices.

  • Mounting Type: Top Mount
  • Material: Aluminum
  • Shape: Rectangular with Fins
  • Attachment Method: SMD Pad
  • Length: 0.500" (12.70mm)
  • Width: 1.030" (26.16mm)
  • Package Cooled: TO-263 (D²Pak)
  • Power Dissipation @ Temperature Rise: 1.3W @ 30°C
  • Thermal Resistance @ Forced Air Flow: 10.00°C/W @ 200 LFM
  • Product Status: Active
  • Standard Package: 250 pieces
  • Finish: Tin
  • REACH: Unaffected

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Wakefield-Vette
HEATSINK ASSY FOR SPGA / Heat Sink SPGA Aluminum 6.0W @ 40°C Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 45X45X30MM R-TAB
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 32.5 X 32.5 X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 35X35X35MM L-TAB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess