The SMR-R680-1.0 is likely a surface mount resistor with a resistance value of 0.68 Ohms (R680). The 'SMR' prefix suggests a surface mount resistor and '-1.0' most likely indicates a 1% tolerance or a 1 Watt power rating. It's suited for current limiting or general resistance functions.
Applications
- Current limiting in LED circuits.
- Pull-up or pull-down resistors for microcontroller inputs.
- General-purpose resistance in various electronic applications.
- Voltage dividers.
Features
- Moderate resistance value (0.68 Ohms).
- Surface mount technology (SMT) for automated assembly.
- 1% tolerance or higher power rating.
- Stable performance over a wide temperature range.
Benefits
- Facilitates automated assembly, reducing manufacturing costs.
- Provides precise resistance for accurate circuit operation.
- Ensures reliable performance in various operating conditions.
Additional Details
Surface mount resistors are fundamental components in electronic circuits. They are used for a variety of applications, including current limiting and voltage division. Further research or a datasheet is required to confirm specifications such as tolerance, power rating, and temperature coefficient.