EN
  • EN
  • DE

LM2902A-SR

Part No LM2902A-SR
Manufacturer 3Peak
Catalog OEM Parts (J - L)
Description Quad, 26-V, 1.2-MHz operational amplifier 14-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069913-LM2902A-SR
Categories OEM Parts(J-L)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2902A-SR CAD Model

Description

The LM2902A-SR is a quad operational amplifier (op-amp) manufactured by 3Peak. This device consists of four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. The LM2902A-SR provides enhanced performance characteristics compared to standard LM2902 devices, offering improved precision and stability.

Applications:

  • General Purpose Amplification
  • Active Filters
  • Signal Conditioning
  • Instrumentation Amplifiers
  • Voltage Followers
  • Oscillator Circuits

Features:

  • Quad Operational Amplifier: Contains four independent op-amps in a single package.
  • Single Supply Operation: Operates from a single supply voltage ranging from 3V to 36V.
  • Low Input Offset Voltage: Provides high accuracy in amplification.
  • High Open-Loop Gain: Offers excellent signal amplification capabilities.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external components.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its single-supply operation and high performance characteristics.
  • High Accuracy: Low input offset voltage ensures accurate signal amplification.
  • Simplified Design: Internal frequency compensation simplifies circuit design.
  • Cost-Effective: Integrates four op-amps into a single package, reducing board space and component cost.
  • Robust: Short-circuit protection enhances the device's reliability.

Additional Details:

The LM2902A-SR is a versatile and reliable operational amplifier that can be used in a wide range of applications. Its single-supply operation and internal frequency compensation simplify circuit design, while its low input offset voltage and high open-loop gain ensure accurate signal amplification. The device is also protected against output short circuits, enhancing its reliability. This quad op-amp is a cost-effective solution for applications requiring multiple amplification stages. The enhanced specifications of the 'A' version provide improved performance compared to standard LM2902 devices, making it suitable for more demanding applications requiring higher precision and stability.

You May Also Be Interested in

Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samsung
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1170 $50.3100
1,045+ $0.0960 $100.3200
1,615+ $0.0930 $150.1950
2,225+ $0.0900 $200.2500
2,875+ $0.0870 $250.1250
3,850+ $0.0780 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess