Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr 3M
Series ScotchCode™ SPB
Type Wire Marker, Book (Perforated)
Size 0.22" W x 1.37" L (5.6mm x 34.8mm)
Cable Diameter 0.470" (11.94mm)
Legend +, -, AC, DC; POS, NEG, GND; NEUT; SPARE, Blank
Color White
Material Vinyl Cloth
Temperature Range - Operating 0°C ~ 66°C
Base Product Number SPB
Other Names 7000132486,00054007499626,05400749962,80610597017
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1308659-SPB-13
Ultra Librarian 3D Model Ultra Librarian SPB-13 CAD Model

Description

The ScotchCode™ SPB wire marker book is designed to make wire marking quick and easy.

  • Legends: +, -, AC, DC; POS, NEG, GND; NEUT; SPARE, Blank
  • Material: Vinyl cloth
  • Size: 0.22" W x 1.37" L (5.6mm x 34.8mm)
  • Cable Diameters: Up to 0.470" (11.94mm)
  • Temperature Range: 0°C ~ 66°C
  • Markers: 5
  • Manufacturer: 3M

You May Also Be Interested in

TE Connectivity
Heat Shrink Identification Marker Sleeve 2: 1 Ratio Polyolefin Green 9.53mm
Need more? Email Us
ECAD model for EK2372-000
TE Connectivity
Cable Marker, Pre Printed, Pvc, Yellow Rohs Compliant: Yes
Need more? Email Us
ECAD model for 5811436
TE Connectivity
Cable Accessories Marker White Box
Need more? Email Us
ECAD model for 6151928
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD12W-A
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for ZHD-SCE-1K-4.8-50-S1-4
TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183927
Panduit Corp
WIRE MARKER CBL TIE 44X89MM SILV / Wire Marker, Cable Tie 1.73" W x 3.50" L (44.0mm x 89.0mm) Silver Stainless Steel 304
Need more? Email Us
ECAD model for MT350W17-D-4HL
TE Connectivity
Cable Marker Pre-Printed Push-On "X" Legend Polyvinyl Fluoride Yellow Box
Need more? Email Us
ECAD model for EJ2255-000
TE Connectivity
TMS-3/4-1.50-9 / White Heat Shrinkable Label 0.75" Dia (19.1mm)
Need more? Email Us
ECAD model for TMS-3/4-1.50-9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention