EN
  • EN
  • DE

SL8802/04-10DN5-00

Part No SL8802/04-10DN5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Spool
Product Status Obsolete
Cable Type Flat Twin Axial
Number of Conductors 4 (2 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 25.0' (7.62m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.215" (5.45mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Conductor Material Copper, Silver Coated
Insulation Resistance 1000MOhms
Base Product Number SL8802
Other Names 3M155569-25
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308480-SL8802/04-10DN5-00
Ultra Librarian 3D Model Ultra Librarian SL8802/04-10DN5-00 CAD Model

Description

The 3M SL8802/04-10DN5-00 is a flat ribbon cable that comes in a spool packaging.

  • Length: 25.0' (7.62m)
  • Pitch: 0.093" (2.37mm) between pairs
  • Shielded: Yes
  • Voltage Rating: 150 V
  • Conductors: 4 (2 pair)
  • Conductor Gauge: 30 AWG
  • Ribbon Thickness: 0.035" (0.89mm)
  • Ribbon Width: 0.215" (5.45mm)
  • Insulation Resistance: 1000MOhms
  • Rating: UL E42769
  • Manufacturer: 3M
  • Other Names: 3M155569-25

You May Also Be Interested in

Belden Inc.
CBL RIBN 40COND 0.05 GRAY 100' / Flat Ribbon Cable Gray 40 Conductors 0.050" (1.27mm) Flat Cable 100.0' (30.48m)
Need more? Email Us
3M
Need more? Email Us
Omron
CBL RIBN 4COND MULTIPLE 328.1'
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
3M
Flat Cable 26Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Roll
Need more? Email Us
3M
CBL RIBN 44COND 0.050 GRAY 100'
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $80.8200

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess