EN
  • EN
  • DE

SL8801/12-21DA5-00

Part No SL8801/12-21DA5-00
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series SL8800
Package Spool
Cable Type Flat Twin Axial
Number of Conductors 8 (4 Pair)
Pitch 0.093" (2.37mm) Between Pairs
Length 500.0' (152.40m)
Wire Gauge 30 AWG
Conductor Strand Solid
Shielding Shielded
Jacket Color Silver
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.539" (13.70mm)
Jacket (Insulation) Material Polyolefin (PO)
Voltage 150 V
Ratings UL E42769
Conductor Material Copper, Tinned
Insulation Resistance 1000MOhms
Base Product Number SL8801
Other Names 00051115594427,05111559442,5111559442,51115594427,70010029281,7100001551
Standard Package 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1308482-SL8801/12-21DA5-00
Ultra Librarian 3D Model Ultra Librarian SL8801/12-21DA5-00 CAD Model

Description

The 3M 1308482-SL8801/12-21DA5-00 is a flat twin axial cable that has a pitch of 0.093 inches between pairs.

  • Pitch: 0.093 inches between pairs
  • Conductors: Eight conductors with four pairs
  • Wire Gauge: 30 AWG
  • Shielded: Yes
  • Voltage Rating: 150 V
  • Insulation Resistance: 1000MOhms
  • Ribbon Thickness: 0.035 inches
  • Rating: UL E42769

You May Also Be Interested in

Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
3M
Round Flat Cable 25Conductors 28AWG 91.44m 9.4mm Tinned Copper Black/Gray 300V Roll
Need more? Email Us
3M
Need more? Email Us
CW Industries
Idc Cable - CSC16T/AE16G/CSC16T
Need more? Email Us
3M
CABLE 6 COND 500' FLAT GRY
Lowest to $80.8200
Adafruit Industries LLC
SILICONE COVER STRANDED-CORE RIB
Need more? Email Us
AVX Corp/Kyocera Corp
CBL RIBN 6COND 0.059 WHITE 1001'
Need more? Email Us
3M
CBL RIBN 68COND 0.025 GRY FEET
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess