EN
  • EN
  • DE

SJ5398

Part No SJ5398
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5300
Package Bulk
Type Bumper
Shape Cylindrical, Dome
Color Clear
Dimension 1.000" Dia (25.40mm)
Thickness 0.688" (17.48mm)
Material Polyurethane
Hardness 75 Shore M
Form Sheet
Mounting Type Adhesive, Acrylic
Base Product Number SJ5399
Other Names 00021200956331,70071045648,02120095633
Standard Package 60,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275246-SJ5398
Ultra Librarian 3D Model Ultra Librarian SJ5398 CAD Model

Description

The 3M SJ5398 Bumpon Protective Product is a self-adhesive, hemispherical elastomer bumper designed for use as feet, stops, spacers and protectors. These bumpers are commonly used to provide cushioning, vibration damping, and skid resistance on a variety of surfaces. They are often applied to prevent scratches, reduce noise, and improve the stability of products.

Applications

  • Feet for electronic devices (e.g., laptops, keyboards)
  • Stops for cabinet doors and drawers
  • Spacers for components in electronic assemblies
  • Protectors for furniture and walls
  • Used on the bottom of decorative items to prevent surface scratches.
  • Used in automotive applications to prevent rattling.

Features

  • Made from durable elastomer (typically polyurethane)
  • Self-adhesive backing for easy application
  • Excellent cushioning and vibration damping
  • Skid-resistant surface
  • Hemispherical shape for optimal performance
  • Provides low coefficient of friction

Benefits

  • Protects surfaces from scratches, dents and wear
  • Reduces noise and vibration
  • Improves stability and grip
  • Simplified installation
  • Enhances aesthetics
  • Extends product life

Additional Details

The SJ5398 Bumpon is designed for long-term durability and reliable performance. The pressure-sensitive adhesive provides a strong bond to a wide range of materials. The hemispherical shape provides optimal contact area for cushioning and skid resistance. Color is black. Typical dimensions are around 0.875 inches in diameter and 0.400 inches in height. It's recommended to clean the application surface before adhering the Bumpon.

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess