Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5000
Package Bulk
Product Status Obsolete
Type Bumper
Shape Cylindrical, Dome
Color Clear
Dimension 0.440" Dia (11.18mm)
Thickness 0.197" (5.00mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Type Adhesive, Rubber
Base Product Number SJ5003
Other Names 00021200232732,02120023273,70070578912
Standard Package 4
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275262-SJ5003
Ultra Librarian 3D Model Ultra Librarian SJ5003 CAD Model

Description

The 1275262-SJ5003 is a clear-colored bumper from the Bumpon™, SJ5000 series.

  • Material: Polyurethane
  • Thickness: 0.197" (5.00mm)
  • Shape: Cylindrical and dome
  • Dimension: 0.440" Dia (11.18mm)
  • Mounting: Adhesive or rubber
  • Hardness: 72 Shore M
  • Packaging: Bulk
  • Standard Package: 4
  • Ideal choice for: Bumpers, feet, pads, and grips

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ5808
3M
Need more? Email Us
ECAD model for SJ-5406-WHITE
3M
Need more? Email Us
ECAD model for SJ-5518 (GRAY)
Essentra Components
FOOT CYLINDRICAL 1.97" DIA BLACK
Need more? Email Us
ECAD model for AFM2050A
3M
Need more? Email Us
ECAD model for SJ-5018-BLACK-PACK
Essentra Components
Need more? Email Us
ECAD model for SFF-028
3M
Need more? Email Us
ECAD model for SJ5382
3M
Need more? Email Us
ECAD model for SJ5302
3M
Need more? Email Us
ECAD model for SJ5076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention