Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tape & Reel
Product Status Obsolete
Transformer Type LAN 10/100 Base-T
Mounting Type Surface Mount
Size / Dimension 1.125" L x 0.480" W (28.58mm x 12.19mm)
Height - Seated (Max) 0.280" (7.11mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 250 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 139610-H1062T
Ultra Librarian 3D Model Ultra Librarian H1062T CAD Model

Description

The 139610-H1062T is a pulse transformer designed for use in transformers - pulse transformers category. It is a LAN 10/100 Base-T transformer with a surface mount mounting type. The transformer is packaged in tape and reel packaging, making it easy to handle and store. The size of the transformer is 1.125" L x 0.480" W (28.58mm x 12.19mm), and it has a seated height of 0.280" (7.11mm). The operating temperature range for this transformer is 0°C to 70°C. It is an obsolete product with an ECCN of EAR99. The transformer is not affected by REACH regulations and has an HTSUS code of 8504.31.2000. The manufacturer of this product is Pulse.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for T1601NL
Pulse
XFRMR OCTAL 1:2.4/1:1 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.4, 1:1 Surface Mount
Need more? Email Us
ECAD model for TX1472NL
Pulse
Telecom Transformer 1CT:1CT 0.6Ohm Prim. DCR 0.6Ohm Sec. DCR 16 Terminal Gull Wing SMD
Lowest to $10.4805
ECAD model for 23Z466SM
Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ECAD model for TG111-E212NWRL
Pulse A Technitrol Company
Pulse Transformer 1:1:1 1500VDC 1.25Ohm Prim. DCR 1.25Ohm Sec. DCR 8 Terminal SMD Automotive / SMT GATE DRIVE TRANSFORMERS 1500VDC Basic and Operational Insulation
Lowest to $0.7534
ECAD model for P0544NL
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ECAD model for TG111-E10NYNLFTR
Pulse
XFRMR 1:1.15CT/1CT:2CT 1.2/1.2MH / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1:1.15CT, 1CT:2CT Surface Mount
Lowest to $5.2976
ECAD model for T1076NL
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention