EN
  • EN
  • DE

SJ-5003 (BROWN)

Part No SJ-5003 (BROWN)
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5000
Package Bulk
Type Bumper
Shape Cylindrical, Dome
Color Brown
Dimension 0.440" Dia (11.18mm)
Thickness 0.197" (5.00mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Type Adhesive, Rubber
Base Product Number SJ5003
Other Names 2120018426,SJ5003-1,70-0700-7968-9,021200-18426,21200184260,70070079689
Standard Package 56
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275273-SJ-5003 (BROWN)
Ultra Librarian 3D Model Ultra Librarian SJ-5003 (BROWN) CAD Model

Description

The Bumpon™ SJ5003 (brown) bumper is a high-quality bumper that is used for fasteners, accessories, and bumpers. The bumper is brown in color and is made of polyurethane material, which ensures durability and long-lasting performance.

  • Shape: Cylindrical and dome-shaped
  • Thickness: 0.197" (5.00mm)
  • Packaging: Bulk
  • Standard Package: 56
  • Mounting Type: Adhesive-rubber
  • Dimension: 0.440" Dia (11.18mm)
  • Hardness: 72 Shore M
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 3926.90.9985
  • Manufacturer: 3M

You May Also Be Interested in

J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.2727
3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess