EN
  • EN
  • DE

P25E-100S-EA

Part No P25E-100S-EA
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN RCPT 100POS IDC 30AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 100
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Gold
Contact Finish Thickness Flash
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628479-P25E-100S-EA
Ultra Librarian 3D Model Ultra Librarian P25E-100S-EA CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 4POS CRIMP TIN
Lowest to $207.1429
Hirose Electric Co Ltd
CONN PLUG 30POS SOLDER 42-46AWG
Lowest to $0.6222
Hirose Electric Co Ltd
CONN SOCKET 5POS IDC 24AWG TIN
Need more? Email Us
HARTING
CONN RCPT 20POS IDC 26-28AWG
Need more? Email Us
3M
CONN PLUG 10P IDC 26-28AWG GOLD
Need more? Email Us
3M
CONN RCPT 14P IDC 26-28AWG GOLD
Need more? Email Us
TE Connectivity
IN-LINE RECP
Need more? Email Us
Omron
CONN RCPT 30POS IDC 24AWG GOLD
Need more? Email Us
Omron
CONN RCPT 16POS IDC 24AWG GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess