Products specifications Report Issue?

Connector Type Plug
Contact Type Male Pin
Number of Positions 10
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete or Ribbon Cable
Wire Gauge 26-28 AWG, Stranded or Solid
Features Feed Through
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1626736-4610-6000
Ultra Librarian 3D Model Ultra Librarian 4610-6000 CAD Model

You May Also Be Interested in

3M
CONN RCPT 7POS IDC 22-24AWG GOLD
Need more? Email Us
ECAD model for CHG-1007-001010-KEP
Omron
CONN RCPT 30POS IDC 24AWG GOLD
Need more? Email Us
ECAD model for XG5M-3032-N
HARTING
CONN RCPT 20POS IDC 26-28AWG
Need more? Email Us
ECAD model for 09185207804
3M
CONN RCPT 14P IDC 26-28AWG GOLD
Need more? Email Us
ECAD model for 89114-0103
CW Industries
CONN RCPT 10POS IDC TIN
Need more? Email Us
ECAD model for CWR-227-10-0203
3M
CONN RCPT 14P IDC 22-24AWG GOLD
Need more? Email Us
ECAD model for CHG-2014-J01010-KEP
Hirose Electric Co Ltd
CONN PLUG 30POS SOLDER 42-46AWG
Lowest to $0.6100
ECAD model for DF56-30P-0.3SD(51)
Harwin Inc.
CONN RCPT 54POS CRIMP 24-28AWG
Need more? Email Us
ECAD model for M83-LFC1F2N54-0000-000
Hirose Electric Co Ltd
CONN PLUG 8POS SOLDER GOLD
Need more? Email Us
ECAD model for 3240-8P-C(50)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention