Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 80
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Gold
Contact Finish Thickness Flash
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628478-P25E-080S-EA
Ultra Librarian 3D Model Ultra Librarian P25E-080S-EA CAD Model

You May Also Be Interested in

3M
CONN SELF MATING 4POS IDC 20AWG
Need more? Email Us
ECAD model for 38104-0020-100FL
Hirose Electric Co Ltd
CONN RCPT 12POS IDC 26AWG TIN
Need more? Email Us
ECAD model for DF11-12DS-2R26(05)
Omron
CONN RCPT 34POS IDC 24AWG GOLD
Need more? Email Us
ECAD model for XG5M-3432-N
3M
CONN RCPT 36POS IDC 30AWG GOLD
Need more? Email Us
ECAD model for 82036-6006RB
Omron
CONN RCPT 50POS IDC 28AWG GOLD
Lowest to $2.5699
ECAD model for XG4M-5030-U
Omron
CONN SOCKET 50POS IDC 26-28AWG
Need more? Email Us
ECAD model for XG5M-5035-N
Harwin Inc.
CONN RCPT 12POS CRIMP 22AWG GOLD
Need more? Email Us
ECAD model for M80-8891205
TE Connectivity
CONN RCPT 3POS IDC 26-30AWG TIN
Lowest to $1.9228
ECAD model for 5-103959-2
Harwin Inc.
CONN RCPT 60POS CRIMP 24-28AWG
Need more? Email Us
ECAD model for M83-LFC1F1N60-0000-000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention