EN
  • EN
  • DE

MC1/0-12RX

Part No MC1/0-12RX
Manufacturer 3M
Catalog Terminals
Description CONN RING CIRC 1/0AWG #1/2 CRIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Packaging Bulk
Status Obsolete(EOL)
Terminal Type Circular, Tubular
Stud/Tab Size 1/2 Stud
Thickness 0.100" (2.54mm)
Width - Outer Edges 0.750" (19.05mm)
Length - Overall 1.840" (46.74mm)
Mounting Free Hanging (In-Line)
Termination Crimp
Wire Gauge 1/0 AWG
Insulation Non-Insulated
Color Pink
Contact Finish Tin
Win Source Part Number 1072880-MC1/0-12RX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1/0-12RX CAD Model

Description

The MC1/0-12RX is a crimp connector manufactured by 3M. It is designed for terminating large gauge wires, specifically 1/0 AWG (American Wire Gauge), providing a secure and reliable electrical connection. These connectors are typically used in power distribution, grounding, and other high-current applications.

Applications

  • Power distribution panels
  • Grounding systems
  • Battery connections
  • Automotive wiring
  • Industrial equipment

Features

  • Accepts 1/0 AWG wire
  • Crimp connection for secure termination
  • Tin-plated copper construction
  • Insulation grip to prevent wire pull-out
  • Color coded for easy identification

Benefits

  • Reliable electrical connection
  • Easy and fast installation
  • Improved safety
  • Long-lasting performance
  • Reduced maintenance

Technical Specifications

The MC1/0-12RX is designed to accept 1/0 AWG stranded copper wire. It is made of tin-plated copper to provide excellent conductivity and corrosion resistance. The connector is designed for crimping using a suitable crimping tool. The insulation grip provides additional support and prevents the wire from being pulled out of the connector. The connector is typically color-coded to indicate the wire gauge. It is suitable for use in a wide range of environmental conditions. Specific current ratings depend on the wire and application, but it is designed for high-current applications. It is designed to meet industry standards for electrical connectors.

The 3M MC1/0-12RX crimp connector is a reliable and efficient solution for terminating large gauge wires. Its robust construction, secure crimp connection, and insulation grip ensure a long-lasting and safe electrical connection. By providing a quick and easy installation process, this connector helps to reduce installation time and costs. Its corrosion-resistant tin-plated copper construction ensures reliable performance in harsh environments. The color-coding facilitates easy identification and helps to prevent wiring errors.

You May Also Be Interested in

Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19002-0025 Molex Terminals 14-16 AWG DISCONNECT datasheet, inventory, & pricing.
Lowest to $0.8790
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6430 $58.2150
13+ $9.5532 $124.1916
19+ $9.2548 $175.8412
26+ $8.9563 $232.8638
34+ $8.6576 $294.3584
45+ $7.7621 $349.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess