EN
  • EN
  • DE

EPS-200-2-BLACK

Part No EPS-200-2-BLACK
Manufacturer 3M
Catalog Heat Shrink Tubing
Description HEATSHRINK TUBING 2 BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr 3M
Series EPS-200
Package Bulk
Product Status Discontinued
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Inner Diameter - Supplied 2.000" (50.80mm)
Inner Diameter - Recovered 1.000" (25.40mm)
Recovered Wall Thickness 0.060" (1.52mm)
Material Polyolefin (PO)
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 121°C
Storage/Refrigeration Temperature 50°F ~ 80°F (10°C ~ 27°C)
Shelf Life 120 Months
Shelf Life Start Date of Manufacture
Base Product Number EPS-200
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 123500-EPS-200-2-BLACK
Ultra Librarian 3D Model Ultra Librarian EPS-200-2-BLACK CAD Model

Description

The EPS-200-2-BLACK heat shrink tubing offers superior protection features, setting the standard for high-quality insulation in demanding environments. Engineered to adapt to different shapes and sizes, this tubing ensures a snug fit with optimal security.

Features and Benefits:

  • 1:2 shrink ratio for adaptability
  • Highly resistant to chemicals and abrasion
  • Operates efficiently between -55°C and 135°C
  • Includes flame retardant capabilities

Applications:

  • Vehicle wiring protection and bundling
  • Protecting and insulating electrical joints
  • Covering and sealing cable terminations
  • Moisture protection for marine and outdoor projects

With its robust design and versatile functionality, the EPS-200-2-BLACK is the perfect solution for protecting and insulating components across various industries.

You May Also Be Interested in

Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess