EN
  • EN
  • DE

DP820 400ML

Part No DP820 400ML
Manufacturer 3M
Catalog Misc Products
Description SCOTCH-WELD ACRYLIC ADHESIVE DP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Glue, Adhesives, Applicators
Mfr 3M
Package Bulk
Product Status Active
Shelf Life Start Date of Shipment
Shelf Life 9 Months
Storage/Refrigeration Temperature 80°F (27°C) or Below
Base Product Number DP820
Standard Package 36 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 3506.10.5000
Win Source Part Number 869221-DP820 400ML
Ultra Librarian 3D Model Ultra Librarian DP820 400ML CAD Model

Description

The 3M DP820 400ML Glue is a high-quality adhesive designed for various bonding applications.

  • Package Type: Bulk
  • Package Quantity: 36 pieces
  • Manufacturer: 3M
  • Product Status: Active
  • Shelf Life: 9 months from the date of shipment
  • Storage Temperature: Below 80°F (27°C)

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess