EN
  • EN
  • DE

7990/7990-AM

Part No 7990/7990-AM
Manufacturer 3M
Catalog Tools Accessories
Description A CLIP-ON WELDING ATTACHMENT FOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Shield Kit
For Use With/Related Products 7800S Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1507045-7990/7990-AM
Ultra Librarian 3D Model Ultra Librarian 7990/7990-AM CAD Model

Description

N

You May Also Be Interested in

193
Dremel
193 5/64\
Need more? Email Us
3M
CTG-KLEAN SYSTEM AU SERIES 15 MI
Need more? Email Us
2
3M
ROLOC AND HOLDER
Need more? Email Us
3M
N95 PARTICULATE RESPIRATOR 1=1PC
Need more? Email Us
3M
ACID GAS CARTRIDGE 1=1PAIR/BAG
Need more? Email Us
3M
SUPPLIED AIR RESPIRATOR HOSE 100
Need more? Email Us
TE Connectivity
FEED SLIDE
Need more? Email Us
Panduit Corp
CONN PUNCHDOWN MODULE BASE
Need more? Email Us
3M
3M SPEEDGLAS HEADBAND 91
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess