EN
  • EN
  • DE

NKSPB

Part No NKSPB
Manufacturer Panduit Corp
Catalog Tools Accessories
Description CONN PUNCHDOWN MODULE BASE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Base
For Use With/Related Products Punch Down Tool
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608931-NKSPB
Ultra Librarian 3D Model Ultra Librarian NKSPB CAD Model

Description

N

You May Also Be Interested in

Klein Tools, Inc.
PREMIUM SYNTHETIC POLYMER 1 QUAR
Need more? Email Us
3M
CTG-KLEAN SYSTEM AU SERIES 15 MI
Need more? Email Us
3M
SUPPLIED AIR RESPIRATOR HOSE 100
Need more? Email Us
Panduit Corp
REPLACEMENT 1.25MM SPLIT SLEEVES
Need more? Email Us
3M
3M SPEEDGLAS HEADBAND 91
Need more? Email Us
204
Panavise
NEOPRENE PADS USE WITH 201 203
Need more? Email Us
709
Klein Tools, Inc.
MAGIC-SLOT ELECTRICIAN'S 4'' CUT
Need more? Email Us
3M
SURFACE DISC PAD HLDR 924 4X1/4\
Need more? Email Us
Panduit Corp
BLADE REPLACEMENT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess