Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Mfr 3M
Series 78XX
Package Bulk
Connector Type Ribbon Cable, DIP Header
Number of Positions 64
Cable Pitch 0.050" (1.27mm)
Board-Side Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Through Hole
Cable Termination IDC
Wire Gauge 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid
Features Feed Through
Contact Finish Gold
Contact Finish Thickness Flash
Color Gray
Number of Positions Loaded All
Base Product Number 7864
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 7000090302,-7864-0000PR,78640000PR,0-45-47452-26312-7,4547452263127,54745226312,JE150319109
Standard Package 100
Win Source Part Number 1039651-7864-0000PR
Ultra Librarian 3D Model Ultra Librarian 7864-0000PR CAD Model

Description

The 78XX series rectangular connector is a board-in, direct wire-to-board connector that is used for electronic devices.

  • Positions: 64
  • Color: Gray
  • Design: Feed-Through
  • Connector Type: Ribbon Cable, DIP Header
  • Positions Loaded: All
  • Rows: 2
  • Row Spacing: 0.100" (2.54mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Package: Bulk
  • Standard Package: 100
  • Wire Gauge: 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid
  • Termination: IDC
  • Cable Pitch: 0.050" (1.27mm)
  • Board-Side Pitch: 0.100" (2.54mm)
  • Mounting Type: Through-Hole
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Manufacturer: 3M

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG HSNG MALE 5POS INLINE
Need more? Email Us
ECAD model for KPTC6F14-5PD
ITT Cannon, LLC
CONN RCPT HSNG MALE 12POS PNL MT / 12 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for KPTC2E14-12PC
ITT Cannon, LLC
CONN PLG HSG FMALE 12POS INLINE
Need more? Email Us
ECAD model for KPTC6E14-12SC
Amphenol Aerospace Operations
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
ECAD model for MS3451L20-4B
Hirose Electric Co Ltd
CONN RCPT 16POS SMD GOLD / 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF37NB-16DS-0.4V(53)
TE Connectivity
PLG, 21P, BLK, N, RNG, 20, P / 21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for HDP26-18-21PN-L017
TE Connectivity
CONN RCPT HSG FMALE 4POS INLINE / 4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206430-4
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-02-01-T-T-160-000
Amphenol Industrial Operations
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
ECAD model for ATHD-1PS-12 (16)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention