Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1V
Data Rate 128Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 088195-DS14C535MSAX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS14C535MSAX CAD Model

Description

Product Description

The DS14C535MSAX is an advanced CMOS driver/receiver characterized by its high efficiency and robust performance. Tailored for data communication and signal processing, it ensures reliable data transfer in a variety of applications.

Features and Benefits

  • Robust Performance: Delivers consistent signal fidelity across a range of conditions.
  • Energy Efficient: Designs to maximize energy savings in electronic systems.
  • CMOS Construction: Provides superior noise immunity and operational reliability.

Applications

  • Computer Hardware Interfaces
  • Wireless Communication Devices
  • Instrumentation and Control Systems

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6935 $59.0960
37+ $3.0306 $112.1322
58+ $2.9360 $170.2880
79+ $2.8412 $224.4548
102+ $2.7466 $280.1532
137+ $2.4624 $337.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention