EN
  • EN
  • DE

5413 AMBER, 1 1/2 IN X 36

Part No 5413 AMBER, 1 1/2 IN X 36
Manufacturer 3M
Catalog Tape
Description TAPE FILM AMBER 1 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Film
Adhesive Silicone Thermosetting
Backing, Carrier Polyimide
Thickness 0.0027" (2.7 mils, 0.069mm)
Thickness - Adhesive 0.0017" (1.7 mils, 0.043mm)
Thickness - Backing, Carrier 0.0010" (1.0 mils, 0.025mm)
Width 1.50" (38.10mm) 1 1/2"
Length 108' (32.9m) 36 yds
Color Amber
Usage Masking, High Temperature
Temperature Range -100°F ~ 500°F (-73°C ~ 260°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506835-5413 AMBER, 1 1/2 IN X 36
Ultra Librarian 3D Model Ultra Librarian 5413 AMBER, 1 1/2 IN X 36 CAD Model

Description

N

You May Also Be Interested in

3M
TAPE FILM AMBER 3/4\
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 1/4\
Need more? Email Us
3M
TAPE FILM GOLD 3/8\
Need more? Email Us
3M
TAPE FILM GOLD 3/4\
Need more? Email Us
3M
EMB-45R# 3M(TM) EMB-45R Electrical Moisture Block_ black_ .75 in X 100 ft X .045 in._ mastic roll
Need more? Email Us
Techflex
1" Fireflex Seal Tape Blk 36 Ft
Need more? Email Us
3M
7805
Lowest to $0.2420
3M
TAPE SPLICING BLK 1 1/2\
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess