EN
  • EN
  • DE

4611 1/2 IN X 36 YD

Part No 4611 1/2 IN X 36 YD
Manufacturer 3M
Catalog Tape
Description TAPE DBL SIDED GRAY 1/2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Double Coated, Double Sided
Adhesive Acrylic
Backing, Carrier Acrylic Foam
Thickness 0.0450" (45.0 mils, 1.143mm)
Thickness - Adhesive 0.0400" (40.0 mils, 1.016mm)
Thickness - Backing, Carrier 0.0050" (5.0 mils, 0.127mm)
Width 0.50" (12.70mm) 1/2"
Length 108' (32.9m) 36 yds
Color Gray
Usage Bonding
Temperature Range 300°F (149°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506796-4611 1/2 IN X 36 YD
Ultra Librarian 3D Model Ultra Librarian 4611 1/2 IN X 36 YD CAD Model

Description

N

You May Also Be Interested in

3M
3M(TM) Safety-Walk(TM) Heavy Duty Tread 7733_ 4 in x 60 ft_ Black Bulk Roll UPC#00051131595125
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
3M
TAPE FILM GOLD 1\
Need more? Email Us
3M
TAPE FILM AMBER 5/8\
Need more? Email Us
3M
TAPE FILM AMBER 3/4\
Need more? Email Us
3M
Cloth Tape, Light Brown, 3/8x36yd.
Need more? Email Us
3M
TAPE FILM GOLD 3/4\
Need more? Email Us
3M
TAPE DBL SIDED CLR 1\
Need more? Email Us
3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess