EN
  • EN
  • DE

36210-0100FD

Part No 36210-0100FD
Manufacturer 3M
Catalog Pluggable Connector Assemblies
Description CONN SCR RCPT 10POS SLD CUP STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Receptacle
Connector Type SCR
Number of Positions 10
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Features EMI Shielded
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1628874-36210-0100FD
Ultra Librarian 3D Model Ultra Librarian 36210-0100FD CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN QSFP+ RCP W/CAGE 1X2 76P RA
Need more? Email Us
TE Connectivity
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X3 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN SFP+ RCPT W/CAGE 2X1 40P RA
Need more? Email Us
TE Connectivity
CONN ZSFP+ RCP W/CAGE 2X2 80P RA
Need more? Email Us
3M
CONN SCR RCPT 10POS SLD CUP STR
Need more? Email Us
TE Connectivity
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us
TE Connectivity
CONN XFP CAGE PRESS-FIT R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS R/A SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess