EN
  • EN
  • DE

GT17-8DP-DS(70)

Part No GT17-8DP-DS(70)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 8POS SLD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 8
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Lock
Contact Finish Tin
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1611570-GT17-8DP-DS(70)
Ultra Librarian 3D Model Ultra Librarian GT17-8DP-DS(70) CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN QSFP RCPT 38POS SLD R/A SMD
Need more? Email Us
Molex, LLC
I/O Connectors SAS/PCIe Plug RA SMT 68Ckt
Lowest to $18.9179
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P SLD SMD
Need more? Email Us
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE SLD PCB
Need more? Email Us
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR
Lowest to $21.4582
3M
CONN SCR RCPT 10POS SLD CUP STR
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE W/HSINK PRESS RA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess