EN
  • EN
  • DE

CJA1117-ADJ

Part No CJA1117-ADJ
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161649-CJA1117-ADJ
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJA1117-ADJ CAD Model

Description

The CJA1117-ADJ is an adjustable voltage regulator from ZP Semiconductor. It's designed to provide a stable and adjustable output voltage, making it suitable for a variety of applications where a regulated power supply is needed. As an adjustable regulator, it offers flexibility in setting the output voltage to meet specific circuit requirements. Because the part is listed as End-of-Life, finding detailed specifications is limited; however, the general characteristics of an adjustable regulator can be described.

Applications:

  • Linear Power Supplies: Used in creating regulated DC power supplies for various electronic devices.
  • Battery Chargers: Can be employed in battery charging circuits to provide a constant voltage or constant current for charging batteries.
  • Microcontroller Power: Provides a stable voltage supply for microcontrollers and other digital circuits.
  • Post Regulation: Used to further regulate the output of a switching power supply for improved stability.
  • Adjustable Power Rails: Applications requiring multiple adjustable voltage rails, where each rail needs to be independently set.

Features:

  • Adjustable Output Voltage: Allows the output voltage to be set to a specific value using external resistors.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, improving efficiency.
  • Current Limiting: Provides protection against overcurrent conditions, preventing damage to the regulator and the load.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing overheating.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable operation of connected circuits.

Benefits:

  • Flexibility: Adjustable output voltage allows for use in a wide range of applications with different voltage requirements.
  • Protection: Current limiting and thermal overload protection enhance the reliability and lifespan of the regulator and connected components.
  • Stability: Provides a stable and regulated output voltage, ensuring consistent performance of the powered circuits.
  • Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Ease of Use: Simple to implement with minimal external components required for operation.

Additional details would normally include specific voltage and current ratings, package type, and operating temperature range. However, due to its end-of-life status, these specifics are difficult to confirm. When using any component, always refer to the manufacturer's datasheet for complete and accurate specifications prior to design and implementation. This particular part is likely an older component; therefore, newer, more efficient regulators may be available.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess