EN
  • EN
  • DE

CJA1117-5.0

Part No CJA1117-5.0
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161648-CJA1117-5.0
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJA1117-5.0 CAD Model

Description

The CJA1117-5.0 is a low dropout (LDO) linear voltage regulator manufactured by ZP Semiconductor. This regulator provides a fixed 5.0V output voltage and is designed to maintain a stable output even when the input voltage is close to the output voltage. It is commonly used in various electronic devices to provide a regulated power supply for sensitive components.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers in embedded systems.
  • Battery-Powered Devices: Regulates the voltage from batteries to power electronic circuits in portable devices.
  • Linear Post-Regulators for Switching Power Supplies: Reduces the ripple and noise from switching power supplies, providing a clean 5V output.
  • Power Management in Consumer Electronics: Used in televisions, set-top boxes, and audio equipment to regulate voltage.
  • Industrial Control Systems: Provides a regulated power supply for sensors, actuators, and other components in industrial environments.

Features

  • Fixed 5.0V Output Voltage: Provides a stable and accurate 5.0V output voltage.
  • Low Dropout Voltage: Maintains regulation with input voltages as low as a few hundred millivolts above the output voltage.
  • Output Current of 1A: Delivers up to 1A of output current to power various electronic loads.
  • Internal Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Available in SOT-223 Package: Provides good thermal performance and is suitable for surface-mount assembly.

Benefits

  • Stable Output Voltage: Provides a consistent 5V output, ensuring reliable operation of connected devices.
  • Efficient Regulation: Low dropout voltage minimizes power dissipation, improving overall efficiency.
  • Overcurrent Protection: Prevents damage to the regulator and the load in case of overcurrent faults.
  • Thermal Protection: Protects the regulator from overheating, ensuring reliable operation under high-temperature conditions.
  • Easy to Use: Simple to integrate into circuits with minimal external components.

Additional Details

The CJA1117-5.0 LDO regulator requires a small output capacitor (typically a few microfarads) for stability. It is typically used with a heatsink or a good thermal connection to the PCB to dissipate heat under high current loads. The SOT-223 package offers good thermal resistance, allowing for higher output currents. The device is designed for applications where a stable and regulated 5V supply is required from a varying input voltage.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess