EN
  • EN
  • DE

CJ78M15

Part No CJ78M15
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description TO-251/TO-252-2L Plastic-Encapsulate Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161628-CJ78M15
Manufacturer Homepage zpsemi.com/
Ultra Librarian 3D Model Ultra Librarian CJ78M15 CAD Model

Description

The CJ78M15 is a three-terminal positive voltage regulator from ZP Semiconductor. It's designed to provide a fixed output voltage of 15V, making it suitable for a variety of applications requiring stable power. This series of regulators is widely used due to its simplicity and built-in protection features.

Applications:

  • Linear Power Supplies: Used in basic regulated power supplies to provide a stable 15V output.
  • Battery Chargers: Can be implemented in simple battery charging circuits to maintain a consistent voltage.
  • On-card Regulation: Provides localized voltage regulation for sensitive components on a PCB.
  • Industrial Control Systems: Provides stable voltage for sensors, actuators, and other control circuitry.
  • DIY Electronics Projects: Commonly used in hobbyist projects requiring a clean and stable 15V supply.

Features:

  • Fixed Output Voltage: Provides a precise and stable 15V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage in case of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing overheating and damage.
  • Output Transistor Safe-Area Compensation: Enhances the reliability of the regulator by preventing damage to the output transistor.
  • Requires Only External Components: Typically requires only input and output capacitors for stable operation.

Benefits:

  • Simplified Power Supply Design: Reduces the complexity of power supply design due to its ease of use and minimal external components.
  • Enhanced System Reliability: Improves the reliability of electronic systems by providing a stable and regulated voltage.
  • Protection Against Fault Conditions: Protects the regulator and the load from damage due to short circuits and thermal overload.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in a wide range of applications.
  • Improved Circuit Performance: Ensures optimal performance of electronic circuits by providing a clean and stable power source.

The CJ78M15 typically requires only two external capacitors for stable operation: a bypass capacitor on the input and an output capacitor to improve transient response. The regulator is available in various packages, such as TO-220, allowing for easy mounting and heat sinking. The regulator's robust design and comprehensive protection features make it a reliable choice for providing a stable 15V supply in diverse electronic applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess