EN
  • EN
  • DE

ZOV20D431K

Part No ZOV20D431K
Manufacturer Zov
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 413086-ZOV20D431K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZOV20D431K CAD Model

Description

The ZOV20D431K is a metal oxide varistor (MOV) manufactured by Zov. Varistors are voltage-dependent, nonlinear devices that protect electronic circuits from transient voltage surges, such as those caused by lightning, inductive load switching, or electrostatic discharge (ESD). The ZOV20D431K is designed to suppress these voltage spikes by diverting excess current away from sensitive components.

Applications

  • Power supplies: Protecting sensitive components from voltage surges.
  • Telecommunications equipment: Safeguarding against lightning strikes and other voltage transients on phone lines.
  • Industrial control systems: Protecting programmable logic controllers (PLCs) and other sensitive equipment from voltage spikes caused by motor switching and other industrial processes.
  • Consumer electronics: Protecting televisions, computers, and other appliances from power surges.
  • Surge protectors: Used as a key component in surge protection devices and power strips.

Features

  • High surge current capability: Designed to withstand high surge currents without degradation.
  • Fast response time: Quickly clamps transient voltages to a safe level.
  • Wide operating voltage range: Suitable for various voltage applications.
  • Excellent clamping characteristics: Provides effective voltage clamping performance.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Protection against transient voltages: Prevents damage to sensitive electronic components from voltage surges.
  • Improved system reliability: Extends the lifespan of electronic equipment by protecting it from voltage spikes.
  • Reduced downtime: Minimizes equipment failures due to voltage transients.
  • Cost-effective surge protection: Provides a cost-efficient solution for protecting electronic circuits.
  • Enhanced safety: Reduces the risk of electrical fires and other hazards caused by voltage surges.

The ZOV20D431K typically has a disc diameter of 20mm. Its specific voltage rating (e.g., maximum continuous operating voltage) needs to be confirmed via its datasheet. Key parameters like the clamping voltage, surge current rating (8/20 μs pulse), and energy rating are crucial for selecting the correct varistor for a given application. Refer to the manufacturer's datasheet for detailed specifications, including temperature derating curves and reliability information.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess