The PI74FCT162373TVA is a 16-bit transparent latch from Pericom Semiconductor (now Diodes Incorporated) belonging to the FCT (Fast CMOS Technology) logic family. This device is designed for high-speed performance and low power consumption, making it suitable for various applications requiring temporary data storage and buffering.
Applications
- Data buffering in memory systems
- Address latching in microprocessor systems
- I/O port expansion
- Pipeline registers in digital signal processing
- Data multiplexing and demultiplexing
Features
- 16-bit transparent latch
- TTL-compatible inputs
- High-speed operation
- Low power consumption
- 3-state outputs for bus interfacing
- Enable (EN) input for latch control
Benefits
- Improved system performance due to fast propagation delay
- Easy interfacing with TTL logic levels
- Reduced power consumption for increased energy efficiency
- Flexible bus interfacing with 3-state outputs
- Simple latch control with the EN input
Additional Details
The PI74FCT162373TVA features 16 D-type latches with a transparent mode. When the Enable (EN) input is high, the Q outputs follow the data at the D inputs. When EN transitions low, the data present at the D inputs is latched and held at the Q outputs. The 3-state outputs allow the device to be connected to a bus without loading it when the outputs are disabled. The device is designed to operate from a 5V power supply and is available in various surface-mount packages, such as TSSOP, making it suitable for high-density board designs.