EN
  • EN
  • DE

ZLG7290CS

Part No ZLG7290CS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997658-ZLG7290CS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZLG7290CS CAD Model

Description

The Zilog ZLG7290CS is a versatile keyboard and display interface chip designed to simplify the connection between microcontrollers and human-machine interfaces (HMIs). It integrates keyboard scanning, LED display control, and other input/output functions into a single integrated circuit.

Applications:

  • Point-of-Sale (POS) terminals: Used for interfacing keypads and LED displays in retail checkout systems.
  • Industrial control panels: Integrated into HMIs for controlling machinery and monitoring processes.
  • Home appliances: Employed in devices such as microwave ovens, washing machines, and refrigerators for user interface control.
  • Gaming consoles: Functions as a keyboard and display controller for older gaming systems.
  • Instrumentation and test equipment: Used in laboratory instruments and measurement devices for data input and display.

Features:

  • Keyboard Scanning: Scans up to 64 keys or switches, providing a flexible input interface.
  • LED Display Control: Drives up to 8 digits of 7-segment LED displays or a matrix of LEDs.
  • SPI Interface: Communicates with microcontrollers via a standard SPI (Serial Peripheral Interface) bus.
  • Programmable Debouncing: Eliminates false key presses due to mechanical switch bounce.
  • Power-Down Mode: Reduces power consumption when the device is not actively scanning or displaying.

Benefits:

  • Simplified HMI Design: Reduces the number of discrete components required for keyboard and display interfaces.
  • Reduced Microcontroller Load: Offloads keyboard scanning and display control tasks from the main microcontroller.
  • Improved System Reliability: Integrated debouncing circuitry ensures accurate key detection.
  • Lower Power Consumption: Power-down mode minimizes energy usage in battery-powered applications.
  • Flexible Configuration: Programmable settings allow customization for various keyboard and display arrangements.

The ZLG7290CS streamlines the design of interactive systems by handling the low-level details of keyboard scanning and display driving. It supports various display formats and key matrix configurations, providing flexibility for different application requirements. The SPI interface allows for easy integration with a wide range of microcontrollers. Datasheets provide specific details on electrical characteristics, timing diagrams, and programming examples. Proper handling and electrostatic discharge (ESD) precautions are recommended during installation and operation.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess