The Z8F1680QN020SG is a microcontroller from Zilog's Encore! XP® series. These microcontrollers are known for their integration of flash memory, SRAM, and various peripherals, making them suitable for a wide array of embedded applications. The Z8F1680QN020SG specifically features 16KB of flash memory, operating at 20 MHz, and comes in a QFN package.
Applications
- Embedded control systems for industrial automation.
- Consumer electronics devices such as remote controls and small appliances.
- Motor control applications, including fans and pumps.
- Security systems and access control devices.
- Data logging and sensor interface applications.
Features
- 16KB Flash Memory: Provides ample storage for program code and data.
- 20 MHz Clock Speed: Enables fast and efficient processing of instructions.
- Integrated Peripherals: Includes timers, UART, SPI, and I2C interfaces for versatile connectivity.
- Low-Power Operation: Designed for energy-efficient performance in battery-powered applications.
- QFN Package: Compact QFN package for space-saving designs.
Benefits
- High Performance: Delivers reliable performance for demanding embedded applications.
- Versatile Connectivity: Offers flexible communication options with a variety of peripherals.
- Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
- Compact Size: Enables integration into small form-factor products.
- Cost-Effective: Provides a balanced combination of features and performance at a competitive price.
Additional Details
The Z8F1680QN020SG operates on a wide voltage range, typically between 2.7V and 3.6V. It includes brown-out detection and power-on reset features for enhanced reliability. The device can be programmed using standard JTAG or Zilog's proprietary programming tools. Its operating temperature range is usually specified from -40°C to +85°C. The interrupt controller supports multiple interrupt sources with programmable priority levels.