EN
  • EN
  • DE

CY91F369GAPQS1-GE1

Part No CY91F369GAPQS1-GE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91F369
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347591-CY91F369GAPQS1-GE1
Ultra Librarian 3D Model Ultra Librarian CY91F369GAPQS1-GE1 CAD Model

Description

The CY91F369GAPQS1-GE1 is a microcontroller manufactured by Infineon Technologies. It is part of their extensive line of embedded solutions designed for a wide range of applications. This microcontroller features a robust architecture, integrating memory, peripherals, and processing capabilities onto a single chip, making it suitable for complex control and automation tasks.

Applications

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Medical devices

Features

  • High-performance CPU core
  • Integrated memory (Flash, RAM)
  • Various communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converters (ADCs)
  • Timers and counters
  • PWM outputs
  • Low-power operation
  • Extensive set of peripherals for control and communication

Benefits

  • Enhanced system performance due to the high-performance CPU
  • Reduced system cost and complexity through integration
  • Flexible communication options for interfacing with other devices
  • Precise analog signal processing with integrated ADCs
  • Accurate timing and control with timers and PWM outputs
  • Extended battery life in portable applications due to low-power consumption
  • Simplified development with comprehensive software support and development tools

Additional Details

The CY91F369GAPQS1-GE1 microcontroller typically operates within a specific voltage range and temperature range, as outlined in the datasheet. Its package is designed for efficient thermal dissipation. The microcontroller’s internal memory is typically non-volatile flash memory for program storage and SRAM for data storage. Clock frequencies supported are crucial for achieving desired performance levels. Power consumption characteristics are critical for battery-powered applications. The device adheres to industry-standard certifications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess