EN
  • EN
  • DE

Z86295ASC

Part No Z86295ASC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412168-Z86295ASC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z86295ASC CAD Model

Description

The Zilog Z86295ASC is a microcontroller belonging to the Z8 series. Microcontrollers like the Z86295ASC are designed to be self-contained systems, integrating a processor core, memory, and peripherals on a single chip. This makes them ideal for embedded applications where space and power are limited.

Applications

  • Remote Controls: Used in the control of various electronic devices.
  • Security Systems: Can function as a central processing unit in basic security systems.
  • Small Appliances: Controls the operation of various household appliances.
  • Toys and Games: Provides processing power for interactive toys and games.
  • Industrial Automation: Utilized in simple automation tasks and control systems.

Features

  • 8-bit Microcontroller: Features an 8-bit processor core.
  • On-chip Memory: Includes both ROM and RAM for program and data storage.
  • Timers and Counters: Equipped with timers for accurate timing and event counting.
  • I/O Ports: Provides multiple input/output pins for interfacing with external components.
  • Serial Communication Interface: Supports serial communication protocols like UART.
  • Interrupt Controller: Allows the microcontroller to respond to real-time events.

Benefits

  • Compact Design: Enables integration into small form-factor devices.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Cost-Effective Solution: Offers a good balance of performance and price.
  • Easy Integration: Designed for simple integration into electronic systems.
  • Reliable Performance: Provides consistent and dependable operation.

Additional Details

The Z86295ASC operates at a specific clock speed, typically in the range of a few MHz. It requires a 5V power supply for operation. Its package is designed for surface mounting on PCBs. The specific amount of ROM and RAM available varies depending on the model. The device also provides different operating modes to reduce power consumption. The Zilog documentation for the Z8 series microcontrollers provides detailed information about the instruction set and programming interface of the Z86295ASC. The microcontroller can be programmed using assembly language or C, depending on the available development tools.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess