EN
  • EN
  • DE

Z8613012SSC00TR

Part No Z8613012SSC00TR
Manufacturer Zilog
Catalog Interface - Encoders, Decoders, Converters
Description IC TIME OF DAY SMART V 18SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Set-Top Boxes, TV
Digital Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 036688-Z8613012SSC00TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian Z8613012SSC00TR CAD Model

Description

The Z8613012SSC00TR is a microcontroller belonging to Zilog's Z8 series, aimed at diverse embedded applications, providing a balance of performance and efficiency. The '00TR' suffix suggests a tape and reel packaging for automated assembly processes.

Applications

  • Embedded systems
  • Industrial control
  • Consumer electronics
  • Remote controls
  • Security devices

Features

  • 8-bit Z8 CPU core
  • On-chip ROM/EPROM/EEPROM
  • Integrated RAM
  • Programmable I/O ports
  • Timers and counters
  • Serial communication interfaces (UART, SPI)
  • Interrupt handling

Benefits

  • Cost-effective for embedded control.
  • Integrated peripherals reduce external components.
  • Low power consumption for battery-powered applications.
  • Flexible I/O allows easy interface with various sensors and actuators.
  • Reliable operation in harsh environments.

Additional Details

The Z8613012SSC00TR usually works with a single power supply and incorporates a watchdog timer to ensure reliable operation. Power-saving modes are typically included to optimize energy consumption. Its interrupt handling capability enables quick response to external signals.

Specific technical specifications may vary with the revision, but generally involve clock speeds in the 8-12 MHz range, various kilobytes of on-chip memory, and configurable I/O options to meet application demands. Consult the official Zilog datasheet for accurate technical details.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess