EN
  • EN
  • DE

Z8530APS

Part No Z8530APS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106197-Z8530APS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8530APS CAD Model

Description

The Z8530APS, manufactured by Zilog, is a dual universal serial communication controller (USCC) designed to handle various serial communication protocols. It is a versatile component used in systems requiring robust and flexible serial data exchange. Its architecture allows for simultaneous management of two independent serial channels, improving system throughput and efficiency.

Applications

  • Networking Equipment: Used in routers, switches, and network interfaces to manage serial communication lines.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs) and industrial computers for serial communication with sensors and actuators.
  • Telecommunications: Employed in modems, data terminal equipment (DTE), and data communication equipment (DCE) for serial data transmission.
  • Embedded Systems: Integrated into various embedded applications requiring serial communication with peripherals and other devices.

Features

  • Dual-Channel Operation: Supports two independent serial communication channels, enabling simultaneous data transfer and reception.
  • Programmable Baud Rate: Offers a programmable baud rate generator for flexible configuration of data transfer speeds.
  • Multiple Communication Protocols: Supports various serial communication protocols, including UART, synchronous protocols (e.g., SDLC, HDLC), and asynchronous protocols.
  • Interrupt Handling: Provides comprehensive interrupt handling capabilities for efficient management of data transmission and reception events.
  • DMA Support: Features Direct Memory Access (DMA) support for high-speed data transfer, minimizing CPU overhead.
  • Clock Generation: Includes an on-chip clock generator for simplified system design and clock synchronization.

Benefits

  • Versatile Communication Solution: Provides a flexible and adaptable solution for a wide range of serial communication requirements.
  • Efficient Data Transfer: DMA support and programmable baud rate generator ensure efficient and reliable data transmission and reception.
  • Reduced CPU Overhead: Interrupt handling and DMA support minimize the processing load on the host CPU, improving overall system performance.
  • Simplified System Integration: On-chip clock generator and multiple protocol support simplify system design and integration.
  • Robust Performance: Designed for reliable performance in demanding industrial and telecommunications environments.

Additional Details

The Z8530APS typically operates with a 5V power supply and is available in various package options. Its programmable features allow it to be configured for a wide range of serial communication standards, making it a versatile choice for diverse applications. The dual-channel capability enables simultaneous communication with multiple devices, significantly enhancing system efficiency. This chip's robust design guarantees reliable performance, making it suitable for industrial and telecommunications environments. The integrated DMA support is essential for high-speed data transfer applications.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess