EN
  • EN
  • DE

Z8523010VSCESCC

Part No Z8523010VSCESCC
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209545-Z8523010VSCESCC
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8523010VSCESCC CAD Model

Description

The Z8523010VSCESCC is a Z85230 Enhanced Serial Communication Controller (ESCC) from Zilog. This is a dual-channel UART (Universal Asynchronous Receiver/Transmitter) designed for serial communication applications. It provides flexible data communication capabilities and is suitable for a variety of embedded systems and communication devices.

Applications:

  • Serial Communication Interfaces: Provides UART functionality for embedded systems.
  • Industrial Control Systems: Used for serial communication between devices.
  • Data Acquisition Systems: Enables data transfer between sensors and processing units.
  • Modems and Communication Equipment: Serves as a serial interface for communication devices.
  • Point-of-Sale (POS) Systems: Used for serial communication with peripherals like barcode scanners and printers.

Features:

  • Dual-Channel UART: Supports two independent serial communication channels.
  • Programmable Baud Rate Generator: Allows flexible selection of communication speeds.
  • Interrupt Handling: Supports interrupt-driven data transfer for efficient operation.
  • Modem Control Signals: Includes signals for controlling modems and other communication devices.
  • Various Communication Modes: Supports asynchronous, synchronous, and isochronous communication modes.

Benefits:

  • Versatile Serial Communication: Provides a flexible solution for various serial communication needs.
  • Efficient Data Transfer: Supports interrupt-driven data transfer for improved performance.
  • Easy Integration: Can be easily integrated into embedded systems and communication devices.
  • Wide Range of Baud Rates: Allows communication with a variety of devices at different speeds.
  • Reduced System Load: Hardware handles serial communication tasks, freeing up the CPU for other operations.

Additional Details:

The Z85230 ESCC supports a wide range of baud rates, programmable through its internal baud rate generator. It includes features such as error detection, flow control, and multi-drop capability. The device operates from a single 5V power supply and is available in various packages to suit different application requirements. It also provides various interrupt sources that enable efficient interrupt-driven communication. It’s commonly used in legacy systems and industrial applications requiring reliable serial communication. Further details on specific electrical characteristics and timings can be found in the Zilog documentation for the Z85230 family. The 'ESCC' designation denotes an Enhanced Serial Communication Controller offering improved features and performance over earlier UART designs.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess