EN
  • EN
  • DE

Z84C0006PEGZ80CPU

Part No Z84C0006PEGZ80CPU
Manufacturer Zilog
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160654-Z84C0006PEGZ80CPU
Categories Custom Parts
Manufacturer Zilog
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C0006PEGZ80CPU CAD Model

Description

The Z84C0006PEG Z80 CPU is a widely used 8-bit microprocessor manufactured by Zilog. The Z80 is known for its simple architecture, versatility, and ease of programming, making it popular in a wide range of embedded systems and legacy computer systems.

Applications

  • Embedded systems
  • Industrial control systems
  • Gaming consoles (early generation)
  • Computer peripherals
  • Educational computers

Features

  • 8-bit Architecture: A classic 8-bit microprocessor architecture.
  • Clock Speed: Operates at a clock speed of 6 MHz.
  • 158 Instructions: Provides a comprehensive instruction set for various programming tasks.
  • 64KB Addressable Memory: Can address up to 64KB of memory.
  • Interrupt Handling: Supports multiple interrupt modes for efficient interrupt handling.
  • On-Chip Refresh: Includes on-chip dynamic RAM (DRAM) refresh circuitry.
  • DIP Package: Typically housed in a Dual Inline Package (DIP) for easy integration into circuit boards.

Benefits

  • Simple Architecture: Easy to understand and program.
  • Versatile Application: Suitable for a wide range of embedded systems and control applications.
  • Large User Base: A large and active community provides ample resources and support.
  • Cost-Effective: A cost-effective solution for 8-bit processing needs.
  • Well-Documented: Extensive documentation and resources are available.

Additional Details

The Z84C0006PEG Z80 CPU requires a 5V power supply for operation. It is typically interfaced to memory and peripherals via the address, data, and control buses. The instruction set includes instructions for arithmetic, logical, data transfer, and control operations. The Z80 is often used with peripheral chips such as the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit). The 'PEG' suffix likely indicates the package type and other specific characteristics. While newer and more powerful processors exist, the Z80 remains a popular choice for certain applications due to its simplicity and cost-effectiveness.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Inphi Corporation
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess