EN
  • EN
  • DE

Z84C0006PEC Z80CPU

Part No Z84C0006PEC Z80CPU
Manufacturer Zilog
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Zilog
Win Source Part Number 417586-Z84C0006PEC Z80CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C0006PEC Z80CPU CAD Model

Description

The Z84C0006PEC Z80CPU is a CMOS Z80 CPU manufactured by Zilog. As a CMOS variant, it offers lower power consumption compared to the original NMOS Z80, making it suitable for battery-powered and energy-efficient applications. It retains the full instruction set and functionality of the Z80 microprocessor.

Applications

  • Embedded Systems: Widely used in various embedded systems requiring low power consumption.
  • Handheld Devices: Suitable for handheld devices such as portable data terminals and industrial scanners.
  • Battery-Powered Applications: Ideal for applications where battery life is a critical factor.
  • Industrial Control Systems: Employed in industrial control systems to provide processing power with low energy demands.
  • Consumer Electronics: Used in various consumer electronic devices benefiting from lower power consumption.

Features

  • CMOS Technology: Uses CMOS technology for lower power consumption.
  • Full Z80 Instruction Set: Retains the complete Z80 instruction set.
  • 6 MHz Clock Speed: Operates at a clock speed of 6 MHz.
  • Memory Addressing: Capable of addressing up to 64KB of memory.
  • Interrupt Handling: Supports maskable and non-maskable interrupts.

Benefits

  • Low Power Consumption: Significantly reduces power consumption compared to NMOS Z80 processors.
  • Extended Battery Life: Extends battery life in portable applications.
  • Reduced Heat Dissipation: Generates less heat, simplifying thermal management in embedded systems.
  • Compatibility: Fully compatible with existing Z80 software and hardware.

Additional Details

The Z84C0006PEC operates on a single 5V power supply. The "PEC" suffix likely refers to a specific package type (e.g., Plastic Encapsulated) or temperature range. The CMOS technology allows for more efficient operation at higher clock speeds compared to the original NMOS Z80 at the same power consumption level.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess